multicomp PRO Thermal Switch, Nc, 65°C; Switching Temperature Multicomp 05EN1034(65/M)

Description
THERMAL SWITCH, NC, 65°C; Switching Temperature:65°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;
Datasheet
Description
THERMAL SWITCH, NC, 65°C; Switching Temperature:65°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 65°C; Switching Temperature Multicomp - 68C2880 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 65°C; Switching Temperature Multicomp
68C2880
Thermal Switch, Nc, 65°C; Switching Temperature Multicomp 68C2880
THERMAL SWITCH, NC, 65°C; Switching Temperature:65°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;

THERMAL SWITCH, NC, 65°C; Switching Temperature:65°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C2880
Product Name Thermal Switch, Nc, 65°C; Switching Temperature Multicomp
Set Point Range 149 F (65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Type 7T.81 - Panel thermostat - 7T8100002301 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details