multicomp PRO Thermal Switch, Nc, 100°C; Switching Temperature Multicomp 05EN1034(100/M)

Description
THERMAL SWITCH, NC, 100°C; Switching Temperature:100°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;
Datasheet
Description
THERMAL SWITCH, NC, 100°C; Switching Temperature:100°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 100°C; Switching Temperature Multicomp - 68C2871 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 100°C; Switching Temperature Multicomp
68C2871
Thermal Switch, Nc, 100°C; Switching Temperature Multicomp 68C2871
THERMAL SWITCH, NC, 100°C; Switching Temperature:100°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;

THERMAL SWITCH, NC, 100°C; Switching Temperature:100°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C2871
Product Name Thermal Switch, Nc, 100°C; Switching Temperature Multicomp
Set Point Range 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Hex Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details