multicomp PRO Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp 03EN35T044(20/30)

Description
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:20°C; Reset Temperature:30°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A; Product Range:-; No. of Pins:2 RoHS Compliant: Yes
Description
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:20°C; Reset Temperature:30°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A; Product Range:-; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp - 68C2854 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp
68C2854
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp 68C2854
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:20°C; Reset Temperature:30°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A; Product Range:-; No. of Pins:2 RoHS Compliant: Yes

TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:20°C; Reset Temperature:30°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:10A; Product Range:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C2854
Product Name Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp
Set Point Range 68 F (20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Snap Action Thermostat - AC602021HOT1 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details