multicomp PRO Thermal Switch, Nc, 30°C, 16A; Switching Temperature Multicomp 03EN15T044(30/20)

Description
THERMAL SWITCH, NC, 30°C, 16A; Switching Temperature:30°C; Reset Temperature:20°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A; Product Range:03EN Series;
Description
THERMAL SWITCH, NC, 30°C, 16A; Switching Temperature:30°C; Reset Temperature:20°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A; Product Range:03EN Series;

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 30°C, 16A; Switching Temperature Multicomp - 07WX4443 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 30°C, 16A; Switching Temperature Multicomp
07WX4443
Thermal Switch, Nc, 30°C, 16A; Switching Temperature Multicomp 07WX4443
THERMAL SWITCH, NC, 30°C, 16A; Switching Temperature:30°C; Reset Temperature:20°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A; Product Range:03EN Series;

THERMAL SWITCH, NC, 30°C, 16A; Switching Temperature:30°C; Reset Temperature:20°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC/16A; Product Range:03EN Series;

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 07WX4443
Product Name Thermal Switch, Nc, 30°C, 16A; Switching Temperature Multicomp
Set Point Range 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Panel Mounting, Solid State Temperature Controller - Series 120R - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 500 F (-17.78 to 260 C)
Voltage 24 volts
View Details