multicomp PRO Thermal Switch, Spst-Nc, 20+C; Switching Temperature Multicomp 03EN15T044(20/10)

Description
THERMAL SWITCH, SPST-NC, 20+C; Switching Temperature:20°C; Reset Temperature:10°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC / 10A; Product Range:- RoHS Compliant: Yes
Description
THERMAL SWITCH, SPST-NC, 20+C; Switching Temperature:20°C; Reset Temperature:10°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC / 10A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Spst-Nc, 20+C; Switching Temperature Multicomp - 68C2853 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Spst-Nc, 20+C; Switching Temperature Multicomp
68C2853
Thermal Switch, Spst-Nc, 20+C; Switching Temperature Multicomp 68C2853
THERMAL SWITCH, SPST-NC, 20+C; Switching Temperature:20°C; Reset Temperature:10°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC / 10A; Product Range:- RoHS Compliant: Yes

THERMAL SWITCH, SPST-NC, 20+C; Switching Temperature:20°C; Reset Temperature:10°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:250VAC / 10A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C2853
Product Name Thermal Switch, Spst-Nc, 20+C; Switching Temperature Multicomp
Set Point Range 68 F (20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - 326820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range -40 F (-40 C)
View Details