multicomp PRO Thermal Switch, Nc, 15°C; Switching Temperature Multicomp Pro 03EN15T044 (15/5)

Description
THERMAL SWITCH, NC, 15°C; Switching Temperature:15°C; Reset Temperature:5°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:125VAC/15A, 240VAC/10A; Product Range:03EN Series;
Datasheet
Description
THERMAL SWITCH, NC, 15°C; Switching Temperature:15°C; Reset Temperature:5°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:125VAC/15A, 240VAC/10A; Product Range:03EN Series;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 15°C; Switching Temperature Multicomp Pro - 68C2852 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 15°C; Switching Temperature Multicomp Pro
68C2852
Thermal Switch, Nc, 15°C; Switching Temperature Multicomp Pro 68C2852
THERMAL SWITCH, NC, 15°C; Switching Temperature:15°C; Reset Temperature:5°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:125VAC/15A, 240VAC/10A; Product Range:03EN Series;

THERMAL SWITCH, NC, 15°C; Switching Temperature:15°C; Reset Temperature:5°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:125VAC/15A, 240VAC/10A; Product Range:03EN Series;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C2852
Product Name Thermal Switch, Nc, 15°C; Switching Temperature Multicomp Pro
Set Point Range 59 F (15 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Adjustable Thermostat - DCT 010 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range -22 to 140 F (-30 to 60 C)
Voltage 20 to 56 volts
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details