The MTSMC-LVW3-U is an LTE Cat 1 embedded cellular modem designed for integration into IoT and M2M applications. It operates on frequency bands of 700 MHz, 1.7 GHz, and 1.9 GHz, specifically tailored for Verizon networks. The modem supports a peak downlink speed of 10 Mbps and uplink speed of 5 Mbps, with no fallback options to older technologies. This model features a serial interface and is compatible with USB 2.0 high-speed connections. It includes capabilities for Short Message Services (SMS) and supports various TCP/IP functions such as FTP and SMTP. The device is designed to operate in a wide temperature range from -40°C to +85°C and can handle humidity levels of 20% to 90% RH, non-condensing. Power consumption is optimized with a sleep mode drawing 16 mA and idle mode at 19 mA, with an average current of 373 mA at maximum power. The modem is compliant with various regulatory standards, including FCC and UL certifications, ensuring its suitability for deployment in commercial applications. The compact dimensions of 3.15" x 1.375" make it suitable for space-constrained designs.
Cellular 4G LTE CAT-1 (Verizon) Transceiver Module 700MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MTSMC-LVW3-U.R2 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |