The MTSMC-E.R2 is a SocketModem® EDGE cellular modem designed for data-intensive applications, offering packet data speeds up to three times faster than standard GPRS modems. It supports quad-band GSM frequencies (850/900/1800/1900 MHz) and utilizes EDGE technology, making it suitable for global use on existing GSM networks. The modem features a built-in TCP/IP stack, enabling Internet connectivity without hardware modifications, and supports various protocols including TCP, UDP, FTP, SMTP, POP3, and HTTP. This module is equipped with a serial interface capable of DTE speeds up to 460K bps and includes an MMCX antenna connector and a SIM card holder. It operates within a temperature range of -30° to +70°C and has certifications from FCC, IC, PTCRB, and R&TTE, ensuring compliance with regulatory standards. The compact design (2.55" L x 1.4" W x 0.5" H) and low power requirements make it an efficient choice for integration into various devices. The product is backed by a two-year warranty, providing additional assurance for engineers considering its implementation.
Cellular EDGE, GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MTSMC-E.R2 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) |