Multi-Tech Systems, Inc. RF Antennas ANHB-1HRA

Description
RF Antenna Connector Mount
Datasheet
Description
RF Antenna Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANHB-1HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANHB-1HRA
RF Antennas ANHB-1HRA
RF Antenna Connector Mount

RF Antenna Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANHB-1HRA
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers