Multi-Tech Systems, Inc. RF Antennas ANF1-50HRA

Description
900MHz, 1.8GHz Whip, Tilt RF Antenna 3dBi Connector Connector Mount
Datasheet
Description
900MHz, 1.8GHz Whip, Tilt RF Antenna 3dBi Connector Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANF1-50HRA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANF1-50HRA
RF Antennas ANF1-50HRA
900MHz, 1.8GHz Whip, Tilt RF Antenna 3dBi Connector Connector Mount

900MHz, 1.8GHz Whip, Tilt RF Antenna 3dBi Connector Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANF1-50HRA
Product Name RF Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers