Multi-Tech Systems, Inc. RF Antennas AN868-915A-5-IP67

Description
LoRa RF Antenna 4.5dBi
Description
LoRa RF Antenna 4.5dBi

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AN868-915A-5-IP67 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LoRa RF Antenna 4.5dBi

LoRa RF Antenna 4.5dBi

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AN868-915A-5-IP67
Product Name RF Antennas
Applications LoRa
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers