Multi/Cable Corporation High Temp. Thermocouple Wire & Cable PTFE Tape Insulated & Jacketed - 1900 Series

Description
APPLICATIONS: Aerospace Power Generation Laboratories Petrochemical Plants Cryogenic Applications FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Insulated with two layers of fused fluoropolymer PTFE tape Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200ºC to 260ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant
Description
APPLICATIONS: Aerospace Power Generation Laboratories Petrochemical Plants Cryogenic Applications FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Insulated with two layers of fused fluoropolymer PTFE tape Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200ºC to 260ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
High Temp. Thermocouple Wire & Cable - PTFE Tape Insulated & Jacketed - 1900 Series - Multi/Cable Corporation
Bristol, CT, USA
High Temp. Thermocouple Wire & Cable
PTFE Tape Insulated & Jacketed - 1900 Series
High Temp. Thermocouple Wire & Cable PTFE Tape Insulated & Jacketed - 1900 Series
APPLICATIONS: Aerospace Power Generation Laboratories Petrochemical Plants Cryogenic Applications FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Insulated with two layers of fused fluoropolymer PTFE tape Conductors color coded per ANSI MC 96.1 International color codes available TEMPERATURE RATING: -200ºC to 260ºC LIMITS OF ERROR: Guaranteed conformance to ASTM E230 and ANSI MC 96.1 Tighter tolerances than industry standards on alloy selection guarantee high system accuracy APPROVALS / REGULATORY: RoHS Compliant

APPLICATIONS:

  • Aerospace
  • Power Generation
  • Laboratories
  • Petrochemical Plants
  • Cryogenic Applications
  • FDA Approved Applications
  • Composites

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1
  • Insulated with two layers of fused fluoropolymer PTFE tape
  • Conductors color coded per ANSI MC 96.1
  • International color codes available

TEMPERATURE RATING:

  • -200ºC to 260ºC

LIMITS OF ERROR:

  • Guaranteed conformance to ASTM E230 and ANSI MC 96.1
  • Tighter tolerances than industry standards on alloy selection guarantee high system accuracy

APPROVALS / REGULATORY:

  • RoHS Compliant
Supplier's Site

Technical Specifications

  Multi/Cable Corporation
Product Category Thermocouple Wire
Product Number PTFE Tape Insulated & Jacketed - 1900 Series
Product Name High Temp. Thermocouple Wire & Cable
Temperature Rating -328 to 500 F (-200 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouple & Extension Wire - 1365866 - RS Components, Ltd.
Specs
Thermocouple Type J
Insulation Material Perfluoroalkoxy Alkane
Features Extension Wire
View Details