58106 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
58106
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
6-DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
6-DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
Datasheet
Suppliers
Standard Wall Plate
58106
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
6-DUPLEX RECEPTACLE CONFIGURATION
6 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- GRAY COLOR
- 6-DUPLEX RECEPTACLE CONFIGURATION
- 6 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
58106 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Hubbell Wiring Device-Kellems
Type
Despard Switch Plate; Toggle Switch Plate
Opening / Devices
Two
Material
Brass
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details