Hubbell Wiring Device-Kellems Standard Wall Plate SB126-PB

Description
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND
Datasheet
Description
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB126-PB - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB126-PB
Standard Wall Plate SB126-PB
COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND

COMBINATION TYPE; 0.04 INCH THK BRASS MATERIAL; SMOOTH POLISHED FINISH; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB126-PB
Product Name Standard Wall Plate
Type Despard Switch Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - SP1262 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Plastic
View Details
Standard Wall Plate - 20437 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details