21435 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
21435
Description
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
COPPER COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
COPPER COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
Datasheet
Suppliers
Standard Wall Plate
21435
GFCI SURGE TYPE
STEEL MATERIAL
MATTE FINISH
COPPER COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
- GFCI SURGE TYPE
- STEEL MATERIAL
- MATTE FINISH
- COPPER COLOR
- 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
21435 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Rocker / GFCI Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Steel
View Details