BRIM Electronics, Inc. Aluminum Mylar Foil Shielded Communication Cable 1633

Description
22 AWG solid tinned copper conductors, .008" wall of Polypropylene insulation, or a .010" wall of PVC, color coded conductors twisted into pairs, an Aluminum mylar foil shield overall, foil out, a stranded T.C. drain wire, chrome PVC jacket overall. 100% shielding coverage. Drain wire provides quick & easy grounding. Polypropylene insulation is used because of it's mechanical toughness and excellent high frequency properties. Suitable for communicatoion, telephone & sound systems, control and instrumentation cable. OPER. VOLT.: 200V. OPER. TEMP.: -40°C to +105°C. See color code for paired cables. STD. P-U: 500',1000'
Request a Quote
Description
22 AWG solid tinned copper conductors, .008" wall of Polypropylene insulation, or a .010" wall of PVC, color coded conductors twisted into pairs, an Aluminum mylar foil shield overall, foil out, a stranded T.C. drain wire, chrome PVC jacket overall. 100% shielding coverage. Drain wire provides quick & easy grounding. Polypropylene insulation is used because of it's mechanical toughness and excellent high frequency properties. Suitable for communicatoion, telephone & sound systems, control and instrumentation cable. OPER. VOLT.: 200V. OPER. TEMP.: -40°C to +105°C. See color code for paired cables. STD. P-U: 500',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mylar Foil Shielded Communication Cable - 1633 - BRIM Electronics, Inc.
Lodi, NJ, United States
Aluminum Mylar Foil Shielded Communication Cable
1633
Aluminum Mylar Foil Shielded Communication Cable 1633
22 AWG solid tinned copper conductors, .008" wall of Polypropylene insulation, or a .010" wall of PVC, color coded conductors twisted into pairs, an Aluminum mylar foil shield overall, foil out, a stranded T.C. drain wire, chrome PVC jacket overall. 100% shielding coverage. Drain wire provides quick & easy grounding. Polypropylene insulation is used because of it's mechanical toughness and excellent high frequency properties. Suitable for communicatoion, telephone & sound systems, control and instrumentation cable. OPER. VOLT.: 200V. OPER. TEMP.: -40°C to +105°C. See color code for paired cables. STD. P-U: 500',1000'

22 AWG solid tinned copper conductors, .008" wall of Polypropylene insulation, or a .010" wall of PVC, color coded conductors twisted into pairs, an Aluminum mylar foil shield overall, foil out, a stranded T.C. drain wire, chrome PVC jacket overall. 100% shielding coverage. Drain wire provides quick & easy grounding. Polypropylene insulation is used because of it's mechanical toughness and excellent high frequency properties. Suitable for communicatoion, telephone & sound systems, control and instrumentation cable. OPER. VOLT.: 200V. OPER. TEMP.: -40°C to +105°C. See color code for paired cables. STD. P-U: 500',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 1633
Product Name Aluminum Mylar Foil Shielded Communication Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene; Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors - 1635 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details
FEP Jacket Over the Shield - 1791 / 1792 / 1793 - BRIM Electronics, Inc.
Specs
Cable Jacket FEP
Cable Insulation FEP
Cable Conductor Silver-plated Copper
View Details
Component Cable - 1812 / 1813 / 1815 - BRIM Electronics, Inc.
Specs
Cable Jacket Silicon Rubber
Cable Insulation SBR
Cable Conductor Copper
View Details
Aluminum Mylar Foil Shielded Instrumentation Cable - 1639 /1640 / 1641 / 1642 / 1643 / 1644 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
View Details