MTS Systems Corporation Load Cell for Electromechanical System 100-090-900

Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-900 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-900
Load Cell for Electromechanical System 100-090-900
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet
Load Cell for Electromechanical System - 100-090-900 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-900
Load Cell for Electromechanical System 100-090-900
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-900
Product Name Load Cell for Electromechanical System
Force Rating 25 lbs (11.34 kg)
Force Measured Tension; Compression
Package Pancake
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C01-6.5 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Load Pin Bobbin - SCP-3.250-S - Strainsert
Specs
Force Rating 150000 lbs (68027 kg)
Package Load Pin
View Details