MTS Systems Corporation Load Cell for Electromechanical System 100-090-795

Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-795 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-795
Load Cell for Electromechanical System 100-090-795
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-795
Product Name Load Cell for Electromechanical System
Force Rating 2 lbs (0.9070 kg)
Force Measured Tension; Compression
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Model 75 Tension/Compression Universal Load Cell - SLC75/020000 - RDP Electrosense
Specs
Force Rating 20000 lbs (9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details