MTS Systems Corporation Load Cell for Electromechanical System 100-090-674

Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-674 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-674
Load Cell for Electromechanical System 100-090-674
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-674
Product Name Load Cell for Electromechanical System
Force Rating 1 lbs (0.4535 kg)
Force Measured Tension; Compression
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E2-K1-G1 - KZ-011-0400-80N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-S07 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 6000 lbs (50 to 2721 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Universal Load Cells - FL150U - Strainsert
Specs
Force Rating 150000 lbs (68027 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details