MTS Systems Corporation Load Cell for Electromechanical System 100-090-630

Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-630 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-630
Load Cell for Electromechanical System 100-090-630
Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-630
Product Name Load Cell for Electromechanical System
Force Rating 10 lbs (4.54 kg)
Force Measured Tension; Compression
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 40000 lbs (5 to 18141 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Load Pins - CPA-2.5 - Strainsert
Specs
Force Rating 75000 lbs (34014 kg)
Package Load Pin
Output Analog Voltage
View Details