MTS Systems Corporation Load Cell for Electromechanical System 100-090-576

Description
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet
Description
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell for Electromechanical System - 100-090-576 - MTS Systems Corporation
Eden Prairie, MN, USA
Load Cell for Electromechanical System
100-090-576
Load Cell for Electromechanical System 100-090-576
Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Includes a standard 15 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate, grip / fixture mounting adapter and a plastic case. On-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.

Supplier's Site Datasheet

Technical Specifications

  MTS Systems Corporation
Product Category Force and Load Sensors
Product Number 100-090-576
Product Name Load Cell for Electromechanical System
Force Rating 110 lbs (49.89 kg)
Force Measured Tension; Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Universal Load Cells - FL150U - Strainsert
Specs
Force Rating 150000 lbs (68027 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details