Mark-10 Corporation Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN MR01-200

Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR01-200 is a rugged S-Beam force sensor designed for measuring tension and compression, with a capacity of 200 lbF, 3200 ozF, 100 kgF, or 1000 N. It features threaded mounting holes on two sides for flexible integration and a Plug & Test® connector compatible with Mark-10 indicators. The sensor has an accuracy of ±0.15% of full scale, a safe overload capacity of 150% of full scale, and weighs 1.9 to 3.0 lb [0.9 to 1.4 kg] depending on model. Dimensions include 2.40 in [61.0 mm] length, 2.00 in [50.8 mm] width, and 1/2-20 UNF threaded holes. A shortened cable option (-1 suffix) is available for legacy test stands, with mounting hardware included.

Datasheet Summary
Powered by GS/AI

The MR01-200 is a rugged S-Beam force sensor designed for measuring tension and compression, with a capacity of 200 lbF, 3200 ozF, 100 kgF, or 1000 N. It features threaded mounting holes on two sides for flexible integration and a Plug & Test® connector compatible with Mark-10 indicators. The sensor has an accuracy of ±0.15% of full scale, a safe overload capacity of 150% of full scale, and weighs 1.9 to 3.0 lb [0.9 to 1.4 kg] depending on model. Dimensions include 2.40 in [61.0 mm] length, 2.00 in [50.8 mm] width, and 1/2-20 UNF threaded holes. A shortened cable option (-1 suffix) is available for legacy test stands, with mounting hardware included.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR01-200 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN
MR01-200
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN MR01-200
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR01-200
Product Name Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN
Force Rating 225 lbs (102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - FS05-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Digital Force Gauge - M7-05 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details