MOXTEK, Inc. Si-PIN X-ray Detector XPIN® XT-AB

Description
The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse shaping amplifier. The XPINXT package is ideal for benchtop and portable applications where an integrated temperature controller is not required. Features: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator Benefits: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator
Datasheet
Description
The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse shaping amplifier. The XPINXT package is ideal for benchtop and portable applications where an integrated temperature controller is not required. Features: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator Benefits: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si-PIN X-ray Detector - XPIN® XT-AB - MOXTEK, Inc.
Orem, UT, USA
Si-PIN X-ray Detector
XPIN® XT-AB
Si-PIN X-ray Detector XPIN® XT-AB
The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse shaping amplifier. The XPINXT package is ideal for benchtop and portable applications where an integrated temperature controller is not required. Features: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator Benefits: Si-PIN diode Small, compact design Two-stage thermoelectric cooler Stable resolution Thin DuraBeryllium windows Wide ambient temperature range Multi-layer collimator

The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse shaping amplifier. The XPINXT package is ideal for benchtop and portable applications where an integrated temperature controller is not required.

Features:

  • Si-PIN diode
  • Small, compact design
  • Two-stage thermoelectric cooler
  • Stable resolution
  • Thin DuraBeryllium windows
  • Wide ambient temperature range
  • Multi-layer collimator

Benefits:

  • Si-PIN diode
  • Small, compact design
  • Two-stage thermoelectric cooler
  • Stable resolution
  • Thin DuraBeryllium windows
  • Wide ambient temperature range
  • Multi-layer collimator
Supplier's Site Datasheet

Technical Specifications

  MOXTEK, Inc.
Product Category Photodiodes
Product Number XPIN® XT-AB
Product Name Si-PIN X-ray Detector
Photodiode Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S12109-32 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-BP104FS-Z-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 1100 nm (8000 to 11000 Å)
View Details
2 suppliers