Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 475-BP104FS-Z-ND | BP 104 FS-Z |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 800 to 1100 nm (8000 to 11000 Å) | |
| Peak Sensitivity Wavelength | 950 nm (9500 Å) |