MOXTEK, Inc. Wire-Grid Polarizing Beamsplitter ProFLux® PBS02 Series

Description
Moxtek® Nanowire® Technology beamsplitters offer wide angular aperture, excellent performance, and exceptional reliability offering engineers more design options. Recommended uses include polarization recovery and pre-polarization in all liquid crystal projection displays, and as the imaging beamsplitter for certain single panel LCOS and near eye display architectures. PBS02 Beamsplitter The PBS02 beamsplitter provides exceptional image contrast and uniformity. Moxteks beamsplitters are a natural fit for any application that requires long service life, exceptional contrast, large angular apertures, and high light intensity or brightness.
Datasheet
Description
Moxtek® Nanowire® Technology beamsplitters offer wide angular aperture, excellent performance, and exceptional reliability offering engineers more design options. Recommended uses include polarization recovery and pre-polarization in all liquid crystal projection displays, and as the imaging beamsplitter for certain single panel LCOS and near eye display architectures. PBS02 Beamsplitter The PBS02 beamsplitter provides exceptional image contrast and uniformity. Moxteks beamsplitters are a natural fit for any application that requires long service life, exceptional contrast, large angular apertures, and high light intensity or brightness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Grid Polarizing Beamsplitter - ProFLux® PBS02 Series - MOXTEK, Inc.
Orem, UT, USA
Wire-Grid Polarizing Beamsplitter
ProFLux® PBS02 Series
Wire-Grid Polarizing Beamsplitter ProFLux® PBS02 Series
Moxtek® Nanowire® Technology beamsplitters offer wide angular aperture, excellent performance, and exceptional reliability offering engineers more design options. Recommended uses include polarization recovery and pre-polarization in all liquid crystal projection displays, and as the imaging beamsplitter for certain single panel LCOS and near eye display architectures. PBS02 Beamsplitter The PBS02 beamsplitter provides exceptional image contrast and uniformity. Moxteks beamsplitters are a natural fit for any application that requires long service life, exceptional contrast, large angular apertures, and high light intensity or brightness.

Moxtek® Nanowire® Technology beamsplitters offer wide angular aperture, excellent performance, and exceptional reliability offering engineers more design options. Recommended uses include polarization recovery and pre-polarization in all liquid crystal projection displays, and as the imaging beamsplitter for certain single panel LCOS and near eye display architectures.

PBS02 Beamsplitter
The PBS02 beamsplitter provides exceptional image contrast and uniformity. Moxteks beamsplitters are a natural fit for any application that requires long service life, exceptional contrast, large angular apertures, and high light intensity or brightness.

Supplier's Site Datasheet

Technical Specifications

  MOXTEK, Inc.
Product Category Plate Beamsplitters
Product Number ProFLux® PBS02 Series
Product Name Wire-Grid Polarizing Beamsplitter
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
Coating Type AR Coating
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Harmonic Beamsplitter, 25.4 mm, 532 nm Refl., 1064 nm Trans. - 10QM20HB.21 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
581 ULTRA Longpass Dichroic Beamsplitter - 7148 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 713 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details