Newport MKS Optical Window, High Power Laser Line, 50 mm Diameter, 532 nm 20QW20-2

Description
The 20QW20-2 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 532 nm.
Request a Quote
Description
The 20QW20-2 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 532 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, High Power Laser Line, 50 mm Diameter, 532 nm - 20QW20-2 - Newport MKS
Irvine, CA, United States
Optical Window, High Power Laser Line, 50 mm Diameter, 532 nm
20QW20-2
Optical Window, High Power Laser Line, 50 mm Diameter, 532 nm 20QW20-2
The 20QW20-2 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 532 nm.

The 20QW20-2 is a Excimer Grade UV Fused Silica window, 50.0 mm in diameter and 3.0 mm thick with high damage threshold V-coating at 532 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 20QW20-2
Product Name Optical Window, High Power Laser Line, 50 mm Diameter, 532 nm
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 532 nm
Window Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, FemtoOptics, Ultra-thin, 12.7 mm, 0.5 mm thick, AR coated - 05Q12-05UF.AR1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 620-980 nm
View Details
Optical Window, Sapphire, 30.00 mm Diameter, 1.00 mm Thick - SAW25 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Sapphire, 6.35 mm Diameter, 0.50 mm Thick - SAW12 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Sapphire, 25.40 mm Diameter, 2.00 mm Thick - 10SW8-180 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details