Advantech 8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch EKI-2710G-2FPI-A

Description
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports plus 2 Gigabit SFP ports Support 8 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Request a Quote Datasheet
Description
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports plus 2 Gigabit SFP ports Support 8 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2710G-2FPI-A - Advantech
Cincinnati, OH, United States
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch
EKI-2710G-2FPI-A
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch EKI-2710G-2FPI-A
8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports plus 2 Gigabit SFP ports Support 8 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual power input and 1 relay output Wide operating temperature range of -40 ~ 75°C Supports EMC Level 4 protection for extreme outdoor environments Supports LAN surge protection up to ±6 kV Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions

8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch

  • 8 x Gigabit Ethernet ports plus 2 Gigabit SFP ports
  • Support 8 x IEEE 802.3at/af PoE ports for PD demands
  • Up to 30W output per PoE port
  • Supports jumbo frame transmission up to 9k bytes
  • 12 ~ 48 VDC redundant dual power input and 1 relay output
  • Wide operating temperature range of -40 ~ 75°C
  • Supports EMC Level 4 protection for extreme outdoor environments
  • Supports LAN surge protection up to ±6 kV
  • Equipped with a pull-down DIN rail mounting kit for easy installation across various DIN rail dimensions
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2710G-2FPI-A-ND - DigiKey
Thief River Falls, MN, United States
8GE POE +2G SFP IND. UNMANAGED S

8GE POE +2G SFP IND. UNMANAGED S

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2710G-2FPI-A 2084-EKI-2710G-2FPI-A-ND
Product Name 8GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-7712G-4FI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 12 #
View Details
2 suppliers
Switches, Hubs - EKI-5629CI-MB-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
6FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch - EKI-5708E-2FI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers
Switches, Hubs - 2084-EKI-2525M-ST-BE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
2 suppliers