Brainboxes Limited 1 Port RS422/485 PoE Ethernet to Serial Adapter ES-420

Description
Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE switch. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. , 1 Port RS-422/485 with Power over Ethernet IEEE802.3af Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud User friendly interface, simple to use, powerful in operation Serial Port Tunnelling allows serial cable replacement over any distance, no software required Optional DIN rail mounting kit and stand alone power supply
Request a Quote Datasheet
Description
Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE switch. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. , 1 Port RS-422/485 with Power over Ethernet IEEE802.3af Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud User friendly interface, simple to use, powerful in operation Serial Port Tunnelling allows serial cable replacement over any distance, no software required Optional DIN rail mounting kit and stand alone power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Port RS422/485 PoE Ethernet to Serial Adapter - ES-420 - Brainboxes Limited
Speke, Liverpool, United Kingdom
1 Port RS422/485 PoE Ethernet to Serial Adapter
ES-420
1 Port RS422/485 PoE Ethernet to Serial Adapter ES-420
Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance. Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE switch. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs. , 1 Port RS-422/485 with Power over Ethernet IEEE802.3af Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud User friendly interface, simple to use, powerful in operation Serial Port Tunnelling allows serial cable replacement over any distance, no software required Optional DIN rail mounting kit and stand alone power supply

Ethernet to Serial device server with Power over Ethernet providing access to one RS422/485 serial port. Data transfer rates up to 1,000,000 baud, coupled with 1Mbit/s line drivers deliver uncompromising performance.
Power over Ethernet (PoE) uses IEEE 802.3af standard, compatible with any PoE switch.
Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex configuration with autogating provides trouble free data transmission due to automatic control of data direction. A web interface allows secure configuration and control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access the device via TCP/IP sockets from any networked device like an Android tablet, PC or phone. On Windows OS TCP/IP sockets are handled by the Winsock API, this will differ on other OSs.

,


  • 1 Port RS-422/485 with Power over Ethernet IEEE802.3af
  • Ethernet to Serial Device Server
  • Data rate from 110 to 1,000,000 baud
  • User friendly interface, simple to use, powerful in operation
  • Serial Port Tunnelling allows serial cable replacement over any distance, no software required
  • Optional DIN rail mounting kit and stand alone power supply
Supplier's Site Datasheet
Serial Device Servers - 2265-ES-420-ND - DigiKey
Thief River Falls, MN, United States
Serial Device Servers
2265-ES-420-ND
Serial Device Servers 2265-ES-420-ND
Ethernet to Serial Adapter Card RS-422/485

Ethernet to Serial Adapter Card RS-422/485

Buy Now Datasheet

Technical Specifications

  Brainboxes Limited DigiKey
Product Category Serial Adapters Serial Servers
Product Number ES-420 2265-ES-420-ND
Product Name 1 Port RS422/485 PoE Ethernet to Serial Adapter Serial Device Servers
Serial Protocol RS422 RS422; RS485
Form Factor DIN Rail
Data Rate 1000 kbps
Number of Ports 1
FIFO Capacity 32-byte; 32
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1522-BE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Specs
Serial Protocol RS232
Number of Ports 1
Data Rate 115 kbps
View Details
Intelligent Serial-to-Ethernet Device - SocketEthernet IP® - Multi-Tech Systems, Inc.
Specs
Data Rate 230 kbps
Network / Bus 10/100Base-T
Form Factor PCB
View Details
4 Port RS422/485 Ethernet to Serial Adapter - ES-346 - Brainboxes Limited
Specs
Serial Protocol RS422
Form Factor DIN Rail; Panel
Data Rate 1000 kbps
View Details
2 suppliers