Mountz, Inc. BLRTSX118F Brushless Rotary Torque Sensor 170238

Description
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to a fastener or bolt. Accuracy ± .2% of full scale The brushless rotary torque sensor is a compact design & bi-directional. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a BLRTSX. Bi-directional. Non-Contact signal transfer and maintenance free. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet
Description
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to a fastener or bolt. Accuracy ± .2% of full scale The brushless rotary torque sensor is a compact design & bi-directional. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a BLRTSX. Bi-directional. Non-Contact signal transfer and maintenance free. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLRTSX118F Brushless Rotary Torque Sensor - 170238 - Mountz, Inc.
San Jose, CA, United States
BLRTSX118F Brushless Rotary Torque Sensor
170238
BLRTSX118F Brushless Rotary Torque Sensor 170238
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to a fastener or bolt. Accuracy ± .2% of full scale The brushless rotary torque sensor is a compact design & bi-directional. The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a BLRTSX. Bi-directional. Non-Contact signal transfer and maintenance free. For use with most power tools, high RPM tools, or rotational measurement applications. Features ARCII technology, an instant auto-recognition system of the BLRTSX connected to the PTT or LTT. This is the stand alone accuracy statement for the BLRTSX torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.

The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to a fastener or bolt.
Accuracy ± .2% of full scale

  • The brushless rotary torque sensor is a compact design & bi-directional.
  • The common brush bounce that plagues the accuracy testing of pulse tools is cured when using a BLRTSX.
  • Bi-directional.
  • Non-Contact signal transfer and maintenance free.
  • For use with most power tools, high RPM tools, or rotational measurement applications.
  • Features ARCII technology, an instant auto-recognition system of the BLRTSX connected to the PTT or LTT.

This is the stand alone accuracy statement for the BLRTSX torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT).
WARNING! Not recommended for impact wrenches.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 170238
Product Name BLRTSX118F Brushless Rotary Torque Sensor
Torque 144 to 1416 In-lbs (166 to 1633 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Precise Low Capacity Digital Rotating Torque Transducer - 48600V - S. Himmelstein & Company
Specs
Torque 0.6195 to 12.39 In-lbs (0.7143 to 14.29 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details
MR50-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR50-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensors - EFCA7-X-X00006 - TE Connectivity
Specs
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details