Mountz, Inc. RTSX50i-HA Rotary Torque Sensor 170215

Description
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet
Description
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTSX50i-HA Rotary Torque Sensor - 170215 - Mountz, Inc.
San Jose, CA, United States
RTSX50i-HA Rotary Torque Sensor
170215
RTSX50i-HA Rotary Torque Sensor 170215
The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt. Accuracy ± .25% of full scale Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too. Angle output: 2-channel quadrature, 360 pulses per rotation. Bi-directional. For use with most power tools and rotational measurement applications. Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT. This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT). WARNING! Not recommended for impact wrenches.

The Rotary Torque & Angle Sensor is the ideal torque-auditing tool for testing the actual torque being applied on the assembly application. By connecting a rotary torque sensor between an electric or pneumatic tool and assembly application, you can monitor the torque being applied from the tool to fastener or bolt.
Accuracy ± .25% of full scale

  • Ability to measure the rotation angle of a fastener. Joint rate & breakaway torque can be measured too.
  • Angle output: 2-channel quadrature, 360 pulses per rotation.
  • Bi-directional.
  • For use with most power tools and rotational measurement applications.
  • Features ARC II technology, an instant auto-recognition system of the RTSX-A connected to the PTT and LTT.

This is the stand alone accuracy statement for the RTSX-A torque sensor. When the torque sensor is coupled with a Mountz torque analyzer, there is a system accuracy. Review the system accuracy listed with each torque analyzer (PTT or LTT).
WARNING! Not recommended for impact wrenches.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 170215
Product Name RTSX50i-HA Rotary Torque Sensor
Torque 5 to 50 In-lbs (5.77 to 57.65 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Joint Torque Sensor - X-ST208-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 398 In-lbs (459 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Rotor K-T110 - K-T110 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.0300 ±% Full Scale
Electrical Output Voltage
View Details
Digital Torque Gauge - MTT03-10Z - Transcat, Inc.
Specs
Category of Device Gauge / Indicator
View Details
Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details