Mountz, Inc. YF35N-A ESD Brushless Electric Screwdriver 145966

Description
The YF35N-A electric screwdriver features an adjustable RPM setting and a selectable Soft Start mode. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance 4 pole brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires YFC-35D controller. All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Lever start tool. Requires a YFC-35D controller. Robotic Screwdriver models available upon request.
Datasheet
Description
The YF35N-A electric screwdriver features an adjustable RPM setting and a selectable Soft Start mode. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance 4 pole brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires YFC-35D controller. All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Lever start tool. Requires a YFC-35D controller. Robotic Screwdriver models available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
YF35N-A ESD Brushless Electric Screwdriver - 145966 - Mountz, Inc.
San Jose, CA, United States
YF35N-A ESD Brushless Electric Screwdriver
145966
YF35N-A ESD Brushless Electric Screwdriver 145966
The YF35N-A electric screwdriver features an adjustable RPM setting and a selectable Soft Start mode. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability. High performance 4 pole brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers. Programmable speed, angle and auto reverse. Programmable soft start mode (30 to 2000 ms). Programmable multi-hit mode for soft joint applications. Designed for high production environments. Minimal heat build-up even when tool is operated continuously. Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view. Can be connected with the Scout Screw Counter. External torque adjustment scale. Requires YFC-35D controller. All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability. Three-step multi-sequence mode: CW angle, CCW angle & holding time. Lever start tool. Requires a YFC-35D controller. Robotic Screwdriver models available upon request.

The YF35N-A electric screwdriver features an adjustable RPM setting and a selectable Soft Start mode. The tool also offers a selectable Multi Hit Mode for soft joint applications, along with programmable settings for angle and auto reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall ESD failures. Manufacturing engineers involved with microelectronic products are aware of the importance of controlling Electrostatic Discharge (ESD) failures. Lapses in preventing the occurrence of electrostatic discharge can affect production yields, manufacturing costs, product quality, product reliability, reputation and profitability.


    • High performance 4 pole brushless motor design provides durability and reduces the standard maintenance costs for electric screwdrivers.
    • Programmable speed, angle and auto reverse.
    • Programmable soft start mode (30 to 2000 ms).
    • Programmable multi-hit mode for soft joint applications.
    • Designed for high production environments. Minimal heat build-up even when tool is operated continuously.
    • Over Heat Protection (OHP) and Over Current Protection (OCP) protect driver from damage or malfunction. Features a LED display that signals the tool status for the operator to view.
    • Can be connected with the Scout Screw Counter.
    • External torque adjustment scale.
    • Requires YFC-35D controller.
    • All models are ESD designed and prevent the occurrence of electrostatic discharge, which improves production yields, manufacturing costs, product quality, product reliability, reputation and profitability.
    • Three-step multi-sequence mode: CW angle, CCW angle & holding time.
    • Lever start tool.

Requires a YFC-35D controller. Robotic Screwdriver models available upon request.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145966
Product Name YF35N-A ESD Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.5083 to 2.53 Ft-lbs (0.6893 to 3.44 N-m)
Rated Free Speed 500 to 1500 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 1798513 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
12V Cordless Light Gauge Steel Framing Screwdriver Kit - DW968K-2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Torque Range 15 Ft-lbs (20.34 N-m)
Rated Free Speed 0.0 to 2300 rpm
View Details