Mountz, Inc. SDA18N-A/FV Brushless Electric Screwdriver 145964

Description
The unit is a versatile torque and automation control system engineered for precision accuracy and repeatable torque control. The unit delivers cost savings and quality benefit through useful features such as digital adjustable torque setting, variable torque and speed control, multiple I/O options for integration with PLC and other line control techniques. A Windows based software package that can customize each fastening applications is included with the product. The tool features built-in error proofing data and screw counter. Multiple fastening strategies can be implemented for sensitive or of difficult assembly joints. The tool increases productivity as one tool can be programmed to do the job of multiple conventional tools, saving time, maintenance cost, space and training. Various models that range from 0.08 - 24.3 lbf.in Increase productivity with one tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments, change torque via front panel, PLC or direct connection to I/O on controller. Visual digital torque & speed control. . Built in screw counter, error detection, fastening strategy setting and customized software package provide documented fastening and control. State of the art technology at a fraction of the price. Replace 2 - 4 tools with 1 HD-Series system. Electric Screwdrivers feature a high performance brushless motor design that provides durability and reduces the standard maintenance costs for electric screwdrivers. ESD housing and bit tip control to 1 ohm, (cable not ESD). Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Programmable digital torque setting with memory for 8 preset torque settings. 25P I/O interface to a PLC or 8 direct sensor ports. Note! Requires a SDC controller.
Datasheet
Description
The unit is a versatile torque and automation control system engineered for precision accuracy and repeatable torque control. The unit delivers cost savings and quality benefit through useful features such as digital adjustable torque setting, variable torque and speed control, multiple I/O options for integration with PLC and other line control techniques. A Windows based software package that can customize each fastening applications is included with the product. The tool features built-in error proofing data and screw counter. Multiple fastening strategies can be implemented for sensitive or of difficult assembly joints. The tool increases productivity as one tool can be programmed to do the job of multiple conventional tools, saving time, maintenance cost, space and training. Various models that range from 0.08 - 24.3 lbf.in Increase productivity with one tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments, change torque via front panel, PLC or direct connection to I/O on controller. Visual digital torque & speed control. . Built in screw counter, error detection, fastening strategy setting and customized software package provide documented fastening and control. State of the art technology at a fraction of the price. Replace 2 - 4 tools with 1 HD-Series system. Electric Screwdrivers feature a high performance brushless motor design that provides durability and reduces the standard maintenance costs for electric screwdrivers. ESD housing and bit tip control to 1 ohm, (cable not ESD). Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Programmable digital torque setting with memory for 8 preset torque settings. 25P I/O interface to a PLC or 8 direct sensor ports. Note! Requires a SDC controller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDA18N-A/FV Brushless Electric Screwdriver - 145964 - Mountz, Inc.
San Jose, CA, United States
SDA18N-A/FV Brushless Electric Screwdriver
145964
SDA18N-A/FV Brushless Electric Screwdriver 145964
The unit is a versatile torque and automation control system engineered for precision accuracy and repeatable torque control. The unit delivers cost savings and quality benefit through useful features such as digital adjustable torque setting, variable torque and speed control, multiple I/O options for integration with PLC and other line control techniques. A Windows based software package that can customize each fastening applications is included with the product. The tool features built-in error proofing data and screw counter. Multiple fastening strategies can be implemented for sensitive or of difficult assembly joints. The tool increases productivity as one tool can be programmed to do the job of multiple conventional tools, saving time, maintenance cost, space and training. Various models that range from 0.08 - 24.3 lbf.in Increase productivity with one tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments, change torque via front panel, PLC or direct connection to I/O on controller. Visual digital torque & speed control. . Built in screw counter, error detection, fastening strategy setting and customized software package provide documented fastening and control. State of the art technology at a fraction of the price. Replace 2 - 4 tools with 1 HD-Series system. Electric Screwdrivers feature a high performance brushless motor design that provides durability and reduces the standard maintenance costs for electric screwdrivers. ESD housing and bit tip control to 1 ohm, (cable not ESD). Low inertial force provides smooth reaction-less operation with little G force to assembled parts. Programmable digital torque setting with memory for 8 preset torque settings. 25P I/O interface to a PLC or 8 direct sensor ports. Note! Requires a SDC controller.

The unit is a versatile torque and automation control system engineered for precision accuracy and repeatable torque control. The unit delivers cost savings and quality benefit through useful features such as digital adjustable torque setting, variable torque and speed control, multiple I/O options for integration with PLC and other line control techniques. A Windows based software package that can customize each fastening applications is included with the product. The tool features built-in error proofing data and screw counter. Multiple fastening strategies can be implemented for sensitive or of difficult assembly joints. The tool increases productivity as one tool can be programmed to do the job of multiple conventional tools, saving time, maintenance cost, space and training.

  • Various models that range from 0.08 - 24.3 lbf.in
  • Increase productivity with one tool instead of 2 - 8 tools. Perfect for cell based manufacturing environments, change torque via front panel, PLC or direct connection to I/O on controller.
  • Visual digital torque & speed control. .
  • Built in screw counter, error detection, fastening strategy setting and customized software package provide documented fastening and control.
  • State of the art technology at a fraction of the price. Replace 2 - 4 tools with 1 HD-Series system.
  • Electric Screwdrivers feature a high performance brushless motor design that provides durability and reduces the standard maintenance costs for electric screwdrivers.
  • ESD housing and bit tip control to 1 ohm, (cable not ESD).
  • Low inertial force provides smooth reaction-less operation with little G force to assembled parts.
  • Programmable digital torque setting with memory for 8 preset torque settings.
  • 25P I/O interface to a PLC or 8 direct sensor ports.

Note! Requires a SDC controller.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 145964
Product Name SDA18N-A/FV Brushless Electric Screwdriver
Drive Style Electric
Torque Range 0.2917 to 1.3 Ft-lbs (0.3955 to 1.76 N-m)
Rated Free Speed 300 to 1000 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966379 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details