Mountz, Inc. A4500 Electric Screwdriver 144112

Description
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).
Datasheet
Description
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4500 Electric Screwdriver - 144112 - Mountz, Inc.
San Jose, CA, United States
A4500 Electric Screwdriver
144112
A4500 Electric Screwdriver 144112
The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. External torque adjustment scale. Available with Lever Start and Push-to-Start models. Can be connected with the Scout Screw Counter. Requires a Transformer (power supply). ESD Models available upon request. Note! Requires a Transformer (power supply).

The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.

  • Various models that range from 3.5 - 16 lbf.in.
  • A-Series drivers utilize a samarium cobalt magnet in the motor to achieve higher speeds than comparable to the CL-Series drivers. Size and weight increases are minimal.
  • Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved.
  • External torque adjustment scale.
  • Available with Lever Start and Push-to-Start models.
  • Can be connected with the Scout Screw Counter.
  • Requires a Transformer (power supply).
  • ESD Models available upon request.

Note! Requires a Transformer (power supply).

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number 144112
Product Name A4500 Electric Screwdriver
Drive Style Electric
Torque Range 0.2917 to 0.5833 Ft-lbs (0.3955 to 0.7910 N-m)
Rated Free Speed 1200 to 1700 rpm
Drive Type Fixed Size Drive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966366 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Specs
Drive Style Electric
Rated Free Speed 0.0 to 1050 rpm
Drive Size 1/4" Hex
View Details