DEWALT Industrial Tool Co. 12V MAX* 1/4" Screwdriver Kit DCF610S2

Description
Product Features Compact, lightweight design fits into tight areas 3 LED Lights provide visibility without shadows One-handed loading 1/4" hex chuck accepts 1" bit tips Belt hook included for portability
Description
Product Features Compact, lightweight design fits into tight areas 3 LED Lights provide visibility without shadows One-handed loading 1/4" hex chuck accepts 1" bit tips Belt hook included for portability

Suppliers

Company
Product
Description
Supplier Links
12V MAX* 1/4" Screwdriver Kit - DCF610S2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V MAX* 1/4" Screwdriver Kit
DCF610S2
12V MAX* 1/4" Screwdriver Kit DCF610S2
Product Features Compact, lightweight design fits into tight areas 3 LED Lights provide visibility without shadows One-handed loading 1/4" hex chuck accepts 1" bit tips Belt hook included for portability

Product Features

  • Compact, lightweight design fits into tight areas
  • 3 LED Lights provide visibility without shadows
  • One-handed loading 1/4" hex chuck accepts 1" bit tips
  • Belt hook included for portability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Screwdrivers (electric and pneumatic)
Product Number DCF610S2
Product Name 12V MAX* 1/4" Screwdriver Kit
Drive Style Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details