Mountz, Inc. LTT250F Torque Analyzer 068407

Description
The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand torque tool is a measuring tool that must be properly calibrated and maintained. The LTT-Series is an advanced torque testing and documentation solution. Using a quality torque tester makes a safer world through accuracy and precision. Controlling torque is essential for companies to ensure their product’s quality, safety, and reliability aren’t compromised. Software Download Video Guide: How to Install Software. For any technical support needs please contact us. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensor connected to the LTT Features a built-in transducer and can connect to an external torque sensor Selection of six operation modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in tool tests operation Stores a total of 5000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Run Down Adapter (RDA-250F) is included with LTT250F. Use the RDA when testing and calibrating the power tool. Easy-to-use menu structure, a six-digit display and connect to an external torque sensor High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors) Can connect to most mv/v torque sensors and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless Rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with Torque and Angle sensors, up to 8000 RPM for angle measurement Display Accuracy is better than +/- 0.0625 of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Run Down Adapter (RDA-250F) is included with LTT250F. Use the RDA when testing and calibrating the power tool. Software Download LTT software. For any technical support needs please contact us.
Description
The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand torque tool is a measuring tool that must be properly calibrated and maintained. The LTT-Series is an advanced torque testing and documentation solution. Using a quality torque tester makes a safer world through accuracy and precision. Controlling torque is essential for companies to ensure their product’s quality, safety, and reliability aren’t compromised. Software Download Video Guide: How to Install Software. For any technical support needs please contact us. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensor connected to the LTT Features a built-in transducer and can connect to an external torque sensor Selection of six operation modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in tool tests operation Stores a total of 5000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Run Down Adapter (RDA-250F) is included with LTT250F. Use the RDA when testing and calibrating the power tool. Easy-to-use menu structure, a six-digit display and connect to an external torque sensor High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors) Can connect to most mv/v torque sensors and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless Rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with Torque and Angle sensors, up to 8000 RPM for angle measurement Display Accuracy is better than +/- 0.0625 of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Run Down Adapter (RDA-250F) is included with LTT250F. Use the RDA when testing and calibrating the power tool. Software Download LTT software. For any technical support needs please contact us.

Suppliers

Company
Product
Description
Supplier Links
LTT250F Torque Analyzer - 068407 - Mountz, Inc.
San Jose, CA, United States
LTT250F Torque Analyzer
068407
LTT250F Torque Analyzer 068407
The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand torque tool is a measuring tool that must be properly calibrated and maintained. The LTT-Series is an advanced torque testing and documentation solution. Using a quality torque tester makes a safer world through accuracy and precision. Controlling torque is essential for companies to ensure their product’s quality, safety, and reliability aren’t compromised. Software Download Video Guide: How to Install Software. For any technical support needs please contact us. Accuracy ± 0.5% of reading from 20% to 100% of full scale Accuracy ± 1% of reading from 10% to 20% of full scale Recommended for all hand screwdrivers, wrenches, or power tools Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensor connected to the LTT Features a built-in transducer and can connect to an external torque sensor Selection of six operation modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle) Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN) Features built-in tool tests operation Stores a total of 5000 data points Real-time clock for time stamping of readings. USB interface to download readings to PC Real-time graph of torque vs. time using associated PC Windows software Features Go / No Go LEDs that illuminate when the high or low setting is achieved Run Down Adapter (RDA-250F) is included with LTT250F. Use the RDA when testing and calibrating the power tool. Easy-to-use menu structure, a six-digit display and connect to an external torque sensor High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors) Can connect to most mv/v torque sensors and can store calibration data for up to 50 non-smart torque & force sensors The 5VDC capability allows the unit to be used with a Brushless Rotary torque sensor for testing pulse tools and high RPM tools Torque and Angle data is displayed simultaneously when used with Torque and Angle sensors, up to 8000 RPM for angle measurement Display Accuracy is better than +/- 0.0625 of reading Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz) "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port Run Down Adapter (RDA-250F) is included with LTT250F. Use the RDA when testing and calibrating the power tool. Software Download LTT software. For any technical support needs please contact us.

The torque analyzer is designed for calibrating tools, joint testing, auditing, and measuring torque. Torque tools go out of calibration with use. To maintain consistent accuracy, torque tools must be checked periodically for wear or defective parts. A power or hand torque tool is a measuring tool that must be properly calibrated and maintained. The LTT-Series is an advanced torque testing and documentation solution. Using a quality torque tester makes a safer world through accuracy and precision. Controlling torque is essential for companies to ensure their product’s quality, safety, and reliability aren’t compromised.

Software Download

Video Guide: How to Install Software. For any technical support needs please contact us.


Accuracy ± 0.5% of reading from 20% to 100% of full scale
Accuracy ± 1% of reading from 10% to 20% of full scale

  • Recommended for all hand screwdrivers, wrenches, or power tools
  • Provides EZ-Plug & Play with Mountz torque sensors. Features ARCII technology, an instant auto-recognition system of the sensor connected to the LTT
  • Features a built-in transducer and can connect to an external torque sensor
  • Selection of six operation modes: (Track, Peak, First Peak, Audit, Spindle Audit and Torque + Angle)
  • Seven units of torque measurements: (ozf.in, lbf.in, lbf.ft, cN.m, N.m, kgf.m, kgf.cm). Two units of force measurements: (lbf and kN)
  • Features built-in tool tests operation
  • Stores a total of 5000 data points
  • Real-time clock for time stamping of readings. USB interface to download readings to PC
  • Real-time graph of torque vs. time using associated PC Windows software
  • Features Go / No Go LEDs that illuminate when the high or low setting is achieved
  • Run Down Adapter (RDA-250F) is included with LTT250F. Use the RDA when testing and calibrating the power tool.
  • Easy-to-use menu structure, a six-digit display and connect to an external torque sensor
  • High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors)
  • Can connect to most mv/v torque sensors and can store calibration data for up to 50 non-smart torque & force sensors
  • The 5VDC capability allows the unit to be used with a Brushless Rotary torque sensor for testing pulse tools and high RPM tools
  • Torque and Angle data is displayed simultaneously when used with Torque and Angle sensors, up to 8000 RPM for angle measurement
  • Display Accuracy is better than +/- 0.0625 of reading
  • Five low-pass filter selections (3000, 2000, 1500, 500 and 200 Hz)
  • "Flash" memory allows upgrades to be done by the user in the field & internet through the USB port

Run Down Adapter (RDA-250F) is included with LTT250F. Use the RDA when testing and calibrating the power tool.
Software
Download LTT software. For any technical support needs please contact us.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Torque Sensors
Product Number 068407
Product Name LTT250F Torque Analyzer
Torque 300 to 3000 In-lbs (346 to 3459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Dynamic Torque Sensor - X-DT-2002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage; Serial
Features Temperature Compensation
Technology StrainGauge
View Details
Torque flange T40Lite/50NM - 1-T40LITE/50NM - Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (510 kg-cm)
Accuracy 0.1600 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
MR52-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR52-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details
Ultra-Precise Digital Torquemeter - 49800V - S. Himmelstein & Company
Specs
Torque 50 to 190000 In-lbs (57.65 to 219082 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details