TE Connectivity Snap Action, Limit Switches SAJSX2XPP0180SDTUPQ

Description
UMINAS SW PPL 1.8N. 2A DT PCB UP
Request a Quote Datasheet
Description
UMINAS SW PPL 1.8N. 2A DT PCB UP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTUPQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJSX2XPP0180SDTUPQ-ND
Snap Action, Limit Switches 450-SAJSX2XPP0180SDTUPQ-ND
UMINAS SW PPL 1.8N. 2A DT PCB UP

UMINAS SW PPL 1.8N. 2A DT PCB UP

Buy Now Datasheet
Microsw, Spdt, Pin Plunger, 2A, 250Vac Rohs Compliant Alcoswitch Te Connectivity - 54AH3720 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Pin Plunger, 2A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
54AH3720
Microsw, Spdt, Pin Plunger, 2A, 250Vac Rohs Compliant Alcoswitch Te Connectivity 54AH3720
MICROSW, SPDT, PIN PLUNGER, 2A, 250VAC ROHS COMPLIANT: YES

MICROSW, SPDT, PIN PLUNGER, 2A, 250VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJSX2XPP0180SDTUPQ-ND 54AH3720
Product Name Snap Action, Limit Switches Microsw, Spdt, Pin Plunger, 2A, 250Vac Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details
Snap Action Switches - K1014541 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers