Motorola Solutions, Inc. Latches MC9314L

Description
D Latch, 1-Func, 4-Bit, TTL, CDIP16
Request a Quote Datasheet
Description
D Latch, 1-Func, 4-Bit, TTL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9314L - Rochester Electronics
Newburyport, MA, United States
D Latch, 1-Func, 4-Bit, TTL, CDIP16

D Latch, 1-Func, 4-Bit, TTL, CDIP16

Supplier's Site Datasheet
Latches - MC9314L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC9314L
Latches MC9314L
D-Type Latch 1 Channel 4:4 IC Standard 16-CDIP

D-Type Latch 1 Channel 4:4 IC Standard 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC9314L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
MC9314L
Integrated Circuits (ICs) - Logic - Latches MC9314L
D LATCH, 1-FUNC, 4-BIT, TTL

D LATCH, 1-FUNC, 4-BIT, TTL

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC9314L MC9314L MC9314L
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; DIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
 - QS74FCT2373ZQATQ - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type QSOP20; SOP
Logic Family CMOS
View Details
3 suppliers