Motorola Solutions, Inc. Latches MC4337F

Description
MC4337 - D Latch, MC43 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL
Request a Quote Datasheet
Description
MC4337 - D Latch, MC43 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC4337F - Rochester Electronics
Newburyport, MA, United States
MC4337 - D Latch, MC43 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL

MC4337 - D Latch, MC43 Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL

Supplier's Site Datasheet
Latches - MC4337F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC4337F
Latches MC4337F
D-Type Latch 1 Channel 4:4 IC Standard 16-CFP

D-Type Latch 1 Channel 4:4 IC Standard 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC4337F
Integrated Circuits (ICs) - Logic - Latches MC4337F
D LATCH, MC43 SERIES, 4-BIT, TTL

D LATCH, MC43 SERIES, 4-BIT, TTL

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC4337F MC4337F MC4337F
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type CFP 16-CFlatpack
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT573CTSOG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC573AD,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BEE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details