Parallel In Serial Out, 4000/14000/40000 Series, 8-Bit, Right Direction, True Output PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
PARALLEL IN SERIAL OUT, 8-BIT
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14014BFR2 | MC14014BFR2 | MC14014BFR2 |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | |
| Shift Direction | Right | ||
| Package Type | SOIC; Other; SOIC16 | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |