Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - MJ11015 MJ11015

Description
Manufacturer: Mospec Win Source Part Number: 1223549-MJ11015 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ11015G; MJ11015; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1223549-MJ11015 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ11015G; MJ11015; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ11015 - 1223549-MJ11015 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ11015
1223549-MJ11015
TRANSISTORS - Transistors (BJT) - Single - MJ11015 1223549-MJ11015
Manufacturer: Mospec Win Source Part Number: 1223549-MJ11015 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ11015G; MJ11015; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial

Manufacturer: Mospec
Win Source Part Number: 1223549-MJ11015
Manufacturer Homepage: www.mospec.com.tw
Alternative Parts (Cross-Reference): MJ11015G; MJ11015;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223549-MJ11015
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ11015
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
 - AUIRFS8405TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers