Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - BU208A BU208A

Description
Manufacturer: Mospec Win Source Part Number: 1155677-BU208A Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1155677-BU208A Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BU208A - 1155677-BU208A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BU208A
1155677-BU208A
TRANSISTORS - Transistors (BJT) - Single - BU208A 1155677-BU208A
Manufacturer: Mospec Win Source Part Number: 1155677-BU208A Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Mospec
Win Source Part Number: 1155677-BU208A
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1155677-BU208A
Product Name TRANSISTORS - Transistors (BJT) - Single - BU208A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 74A MOSFET Transistor - 278-AUIRF4905 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 200000 milliwatts
View Details
7 suppliers