Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2SC2979 2SC2979

Description
Manufacturer: Mospec Win Source Part Number: 1125315-2SC2979 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1125315-2SC2979 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC2979 - 1125315-2SC2979 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2979
1125315-2SC2979
TRANSISTORS - Transistors (BJT) - Single - 2SC2979 1125315-2SC2979
Manufacturer: Mospec Win Source Part Number: 1125315-2SC2979 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1125315-2SC2979
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1125315-2SC2979
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC2979
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details