Mospec Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N6422 2N6422

Description
Manufacturer: Mospec Win Source Part Number: 1124139-2N6422 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Mospec Win Source Part Number: 1124139-2N6422 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6422 - 1124139-2N6422 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6422
1124139-2N6422
TRANSISTORS - Transistors (BJT) - Single - 2N6422 1124139-2N6422
Manufacturer: Mospec Win Source Part Number: 1124139-2N6422 Manufacturer Homepage: www.mospec.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Mospec
Win Source Part Number: 1124139-2N6422
Manufacturer Homepage: www.mospec.com.tw
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124139-2N6422
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6422
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details