Morris Coupling Company Standard 90° TY MTY-8080

Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

Suppliers

Company
Product
Description
Supplier Links
Standard 90° TY - MTY-8080 - Morris Coupling Company
Erie, PA, USA
Standard 90° TY
MTY-8080
Standard 90° TY MTY-8080
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in:

  • Sizes range from 2-1/8" through 12" O.D.
  • 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel
  • Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number MTY-8080
Product Name Standard 90° TY
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Swivel Position Elbow - MSL - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Push-Quick Fitting - PQ-CU12 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Swivel Fitting; Tee Fitting; Hydraulic Fitting
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1216092 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details