Morris Coupling Company Standard 90° TY MTY-2121

Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

Suppliers

Company
Product
Description
Supplier Links
Standard 90° TY - MTY-2121 - Morris Coupling Company
Erie, PA, USA
Standard 90° TY
MTY-2121
Standard 90° TY MTY-2121
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in:

  • Sizes range from 2-1/8" through 12" O.D.
  • 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel
  • Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number MTY-2121
Product Name Standard 90° TY
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Bulkhead Reducer, Sealed 5/16 Inch Hex - MBHAH - Beswick Engineering Co., Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Barbed or Ribbed End
View Details
Push-Quick Fitting - PQ-MC12W - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 3/8 NPT
Material Brass/Bronze
View Details
Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
Pneumatic Fittings - 1215520 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details