Morris Coupling Company Standard 45° Elbow MSR-9045

Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

Suppliers

Company
Product
Description
Supplier Links
Standard 45° Elbow - MSR-9045 - Morris Coupling Company
Erie, PA, USA
Standard 45° Elbow
MSR-9045
Standard 45° Elbow MSR-9045
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in:

  • Sizes range from 2-1/8" through 12" O.D.
  • 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel
  • Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number MSR-9045
Product Name Standard 45° Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215970 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Pbt
View Details
Nipple & Plug Fittings - 61069 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details