Push-Quick male elbow fitting for 3/8" tubing with 3/8" NPT thread, featuring a 11/16" hex wrench size, 1.100" body length, 0.720" tube outer diameter, and 1.500" overall length. The fitting includes pre-applied sealant and has a green release button for easy tubing disconnection.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-ME12W |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Elbow Fitting |