Morris Coupling Company 90° Adapter Elbow MAL-2120

Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Description
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

Suppliers

Company
Product
Description
Supplier Links
90° Adapter Elbow - MAL-2120 - Morris Coupling Company
Erie, PA, USA
90° Adapter Elbow
MAL-2120
90° Adapter Elbow MAL-2120
A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in: Sizes range from 2-1/8" through 12" O.D. 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories

A complete line of tubing, fittings and bends for industrial, commercial and institutional vacuum systems. Typical applications include wet/dry material clean-up, high-velocity dust collection and special production applications. Available in:

  • Sizes range from 2-1/8" through 12" O.D.
  • 16 gauge through 11 gauge in aluminum, stainless steel, carbon and galvanized steel
  • Inventory includes straights, bends, vacuum fittings, couplings, shrink sleeves and various accessories
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number MAL-2120
Product Name 90° Adapter Elbow
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread, Barb Head - MACS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick Elbow Reducer - PQ-ER0508 - Clippard
Specs
Fitting Type Elbow Fitting; Reducer Fitting; Pneumatic Fitting
View Details
Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1216092 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details