Morris Coupling Company Coupling w/ Gasket Protector 3-3C OD

Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard
Description
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

Suppliers

Company
Product
Description
Supplier Links
Coupling w/ Gasket Protector - 3-3C OD - Morris Coupling Company
Erie, PA, USA
Coupling w/ Gasket Protector
3-3C OD
Coupling w/ Gasket Protector 3-3C OD
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site

Technical Specifications

  Morris Coupling Company
Product Category Tube Fittings
Product Number 3-3C OD
Product Name Coupling w/ Gasket Protector
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 NPT Male Thread to Barb Straight - MPAH-6 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Tube Plug, 3/8” OD - PQ-PG12 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1215623 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details