MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters VRB2424S-6WR3

Description
Win Source Part Number: 1104102-VRB2424S-6WR 3 Category: Power Supplies - Board Mount>DC DC Converters Series: VRB2424S-6WR3 (6W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 22 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-VRB2424S-6WR3 Approval Agency: CE, UKCA Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1104102-VRB2424S-6WR 3 Category: Power Supplies - Board Mount>DC DC Converters Series: VRB2424S-6WR3 (6W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 22 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-VRB2424S-6WR3 Approval Agency: CE, UKCA Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1104102-VRB2424S-6WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1104102-VRB2424S-6WR3
Power Supplies - Board Mount - DC DC Converters 1104102-VRB2424S-6WR3
Win Source Part Number: 1104102-VRB2424S-6WR 3 Category: Power Supplies - Board Mount>DC DC Converters Series: VRB2424S-6WR3 (6W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 22 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-VRB2424S-6WR3 Approval Agency: CE, UKCA Standard Number: 62368-1

Win Source Part Number: 1104102-VRB2424S-6WR3
Category: Power Supplies - Board Mount>DC DC Converters
Series: VRB2424S-6WR3 (6W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 22
Power (Watts): 6 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Mornsun America, LLC
Other Names: 2725-VRB2424S-6WR3
Approval Agency: CE, UKCA
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1104102-VRB2424S-6WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

3A 5V 30V DC-DC Converter IC - 132-PT6302N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-IP1201TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details